The Type 185 series comprises radial box metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, and the operating temperature range is -55°C to +125°C with 50% voltage derating above 85°C. The casings meet UL94V-0, are non-polar and non-inductively wound, and exhibit low leakage. The case dimensions for the 0.15 µF, 50 Vdc variant are 7.2 mm length, 3.5 mm thickness, and 7.5 mm height, consistent across similar capacitance and voltage models. Total self-inductance is approximately 7 nH.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 50V
0.15µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185154K50RAB-F | 2002-185154K50RAB-F | 185154K50RAB-F-ND | 185154K50RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |