The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with derating above 85°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel formats. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ for higher values. Total self-inductance is approximately 7 nH. Dimensions vary with capacitance and voltage rating, but the lead spacing remains constant at 5.0 mm. Insulation resistance exceeds 5,000 MΩ for capacitances >0.33 µF at voltages >100 Vdc. The part number 185184J63RCB-F matches the 185184*63#C>-F variant with J tolerance (±5%) and A ammo pack, confirmed by the catalog table.
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.18µF 63V
CAP FILM 0.18UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185184J63RCB-F | 185184J63RCB-F-ND | 2002-185184J63RCB-F | 185184J63RCB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |