Cornell Dubilier Film Paper Film Capacitors 185154K63RCA-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill. This part is non-polar, non-inductive, and offers capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages range from 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C (with derating above 85°C). The capacitor has a dissipation factor of ≤150 × 10⁻⁴ at 1 kHz and ≤300 × 10⁻⁴ at 100 kHz for capacitances above 0.1 µF, a total self-inductance of approximately 7 nH, and an insulation resistance of ≥10,000 MΩ for capacitances over 0.33 µF at or below 100 Vdc. The part supports reflow soldering at 260°C for 10 seconds and meets life test performance of ≤±2% capacitance change after 2000 hours at 85°C and 1.25× Vn.

Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill. This part is non-polar, non-inductive, and offers capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages range from 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C (with derating above 85°C). The capacitor has a dissipation factor of ≤150 × 10⁻⁴ at 1 kHz and ≤300 × 10⁻⁴ at 100 kHz for capacitances above 0.1 µF, a total self-inductance of approximately 7 nH, and an insulation resistance of ≥10,000 MΩ for capacitances over 0.33 µF at or below 100 Vdc. The part supports reflow soldering at 260°C for 10 seconds and meets life test performance of ≤±2% capacitance change after 2000 hours at 85°C and 1.25× Vn.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185154K63RCA-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185154K63RCA-F
Film Paper Film Capacitors 185154K63RCA-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors 2002-185154K63RCA-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 63V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 63V

Supplier's Site Datasheet
Film Capacitors - 185154K63RCA-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185154K63RCA-F-ND
Film Capacitors 185154K63RCA-F-ND
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 185154K63RCA-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185154K63RCA-F
Capacitors - Film Capacitors 185154K63RCA-F
CAP FILM 0.15UF 10% 63VDC RADIAL

CAP FILM 0.15UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185154K63RCA-F 2002-185154K63RCA-F 185154K63RCA-F-ND 185154K63RCA-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 103MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers