The Type 185 series radial lead metallized polyester capacitors are designed for automatic insertion with 5.0 mm lead spacing and are housed in rugged rectangular plastic cases meeting UL94V-0. This part, identified as 185154K63RCB-F, corresponds to the 0.15 µF, 63 Vdc variant in the series, which operates from -55°C to +125°C with ±10% capacitance tolerance. The device has a non-inductive, non-polar construction, low leakage, and a total self-inductance of approximately 7 nH. Dimensions are 7.2 mm length, 3.5 mm thickness, 7.5 mm height, and 0.5 mm lead diameter. It supports a maximum pulse rise time of 15 V/µs and meets life test performance limits of ≤ ±2% capacitance change after 2000 hours at 85°C and 1.25 × Vn. Packaging is available in ammo pack format.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 63V
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185154K63RCB-F | 2002-185154K63RCB-F | 185154K63RCB-F-ND | 185154K63RCB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |