The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases that meet UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with 50% derating above 85°C. These non-polar, non-inductive capacitors exhibit low leakage and a total self-inductance of approximately 7 nH. The part number 185184K63ACA-F corresponds to a 0.18 µF, 63 Vdc capacitor with ±10% tolerance, packaged in ammo pack.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185184K63ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |