The 185183J100AAA-F is a radial lead metallized polyester capacitor from the Type 168/185 series, designed for general-purpose applications such as bypass, decoupling, and energy storage. It features a rectangular plastic case with 5.0 mm lead spacing and meets UL94V-0 flammability rating. The capacitor has a capacitance of 0.018 µF with a ±5% tolerance, rated for 100 Vdc, and operates from -55°C to +125°C with derating above 85°C. It is non-polar, non-inductively wound, and has a dissipation factor of ≤150 × 10⁻⁴ at 10 kHz and 25°C. Total self-inductance is approximately 7 nH, and it supports a maximum pulse rise time of 30 V/µs for capacitances ≤0.0033 µF. Insulation resistance is ≥30 GΩ at 25°C under 10 Vdc. The package dimensions are 7.2 mm × 2.5 mm × 6.5 mm with a 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185183J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |