The Type 185 series comprises radial lead metallized polyester box capacitors with 5.0 mm (0.197") lead spacing, designed for automatic insertion in general-purpose applications such as bypass, decoupling, energy storage, and arc suppression. The capacitors feature a rugged rectangular plastic case with UL94V-0 rating, are non-polar and non-inductively wound, and operate from -55°C to +125°C with 50% voltage derating above 85°C. All variants support capacitances from 0.001 µF to 1.0 µF at rated voltages of 50 to 400 Vdc, with tolerances of ±5%, ±10%, or ±20%. The part number 185183K100RAA-F corresponds to a 0.018 µF capacitor with ±10% tolerance and 100 Vdc rating, packaged in ammo pack, and sharing the dimensional profile of 7.2 mm length, 3.5 mm thickness, 7.5 mm height, and 0.5 mm lead diameter. Total self-inductance is approximately 7 nH, and the insulation resistance exceeds 30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.018µF 100V
0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 185183K100RAA-F | 2002-185183K100RAA-F | 185183K100RAA-F-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |