KEMET Electronics Corporation Tantalum - Polymer Capacitors T591D477M004ATE025

Description
CAP TANT SMD AUTO
Request a Quote Datasheet
Description
CAP TANT SMD AUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T591D477M004ATE025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591D477M004ATE025TR-ND
Tantalum - Polymer Capacitors 399-T591D477M004ATE025TR-ND
CAP TANT SMD AUTO

CAP TANT SMD AUTO

Buy Now Datasheet
Singapore, Singapore
CAP TANT SMD AUTO Product overview: T591D477M004ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T591D477M004ATE02 5 can be used for catalog matching and distributor lookup.

CAP TANT SMD AUTO Product overview: T591D477M004ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T591D477M004ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet - 99AJ4366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet
99AJ4366
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet 99AJ4366
CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet - 99AJ4367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet
99AJ4367
Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet 99AJ4367
CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-T591D477M004ATE025TR-ND 70-T591D477M004ATE025 99AJ4366
Product Name Tantalum - Polymer Capacitors SMD Capacitor Cap, 470Uf, 4V, Tant, Polymer, Case D; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details