DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
650
700
750
800
850
900
910
920
930
940
950
960
965
966
967
968
969
970
971
972
973
974
975
976
977
980
990
1000
1010
1020
1030
1050
1093
| Product Name | Notes |
|---|---|
| 150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 1500µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 1500µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 75mOhm @ 100kHz | |
| 220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 75mOhm @ 100kHz | |
| 33.0UF 50.0V | |
| 330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 5mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 330.UF 10.0V | |
| 47µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm | |
| CAP TANT POLY 22UF 50V 2917 | |
| CAP TANT POLY 47UF 35V 2917 | |
| CAP TANT SMD POLYMER HI-REL | |
| Ceramic Capacitor |
| << Prev | Next >> |