Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: T591D336M025ATE060 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T591D336M025ATE06
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
CAP, TANT, POLYMER, AEC-Q200, 33UF, 25V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP TANT POLY 33UF 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T591D336M025ATE060 | 399-12276-2-ND | 399-12276-6-ND | 8881942 | 8881942P | 48Y4679 | 93AC5612 | T591D336M025ATE060 |
| Product Name | Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Polymer Capacitors | Polymer Capacitors | Cap, Tant, Polymer, Aec-Q200, 33Uf, 25V; Capacitance Kemet | 33.0Uf 25.0V Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Tantalum | Tantalum | Tantalum; Electrolytic | Electrolytic | |||
| Capacitance Range | 3.30E7 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |