Vishay Intertechnology, Inc. 47uF Capacitor T58W9476M6R3C0300

Description
Tantalum Capacitors - Polymer 47uF 6.3volts 20% 300mohms Max. ESR Product overview: T58W9476M6R3C0300 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W9476M6R3C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Polymer 47uF 6.3volts 20% 300mohms Max. ESR Product overview: T58W9476M6R3C0300 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W9476M6R3C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF Capacitor
70-T58W9476M6R3C0300
47uF Capacitor 70-T58W9476M6R3C0300
Tantalum Capacitors - Polymer 47uF 6.3volts 20% 300mohms Max. ESR Product overview: T58W9476M6R3C0300 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W9476M6R3C0300 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 47uF 6.3volts 20% 300mohms Max. ESR Product overview: T58W9476M6R3C0300 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W9476M6R3C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2119-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2119-6-ND
Tantalum - Polymer Capacitors 718-2119-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 300mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2119-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2119-1-ND
Tantalum - Polymer Capacitors 718-2119-1-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 300mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2119-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2119-2-ND
Tantalum - Polymer Capacitors 718-2119-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 300mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359869-T58W9476M6R3C0300 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359869-T58W9476M6R3C0300
Capacitors - Tantalum - Polymer Capacitors 1359869-T58W9476M6R3C0300
Win Source Part Number: 1359869-T58W9476M6R3 C0300 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T58 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 300mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: W9

Win Source Part Number: 1359869-T58W9476M6R3C0300
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T58
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 300mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: W9

Buy Now Datasheet
Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay - 11AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay
11AC4420
Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay 11AC4420
CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay - 99Y7562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay
99Y7562
Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay 99Y7562
CAP, 47UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay - 37AJ8776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay
37AJ8776
Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay 37AJ8776
CAP, 47UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58W9476M6R3C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T58W9476M6R3C0300
Capacitors - Tantalum - Polymer Capacitors T58W9476M6R3C0300
CAP TANT POLY 47UF 6.3V 0805

CAP TANT POLY 47UF 6.3V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T58W9476M6R3C0300 718-2119-6-ND 718-2119-1-ND 1359869-T58W9476M6R3C0300 11AC4420 99Y7562 T58W9476M6R3C0300
Product Name 47uF Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay Cap, 47Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitors - TXA337K015P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details