KEMET Electronics Corporation Tantalum - Polymer Capacitors T591B157M006ATE055

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T591B157M006ATE055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591B157M006ATE055TR-ND
Tantalum - Polymer Capacitors 399-T591B157M006ATE055TR-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet - 83AH3898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet
83AH3898
Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet 83AH3898
CAP, 150UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet - 84AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet
84AH0230
Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet 84AH0230
CAP, 150UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 150UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet - 83AH3897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet
83AH3897
Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet 83AH3897
CAP, 150UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T591B157M006ATE055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T591B157M006ATE055
Capacitors - Tantalum - Polymer Capacitors T591B157M006ATE055
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T591B157M006ATE055TR-ND 83AH3898 84AH0230 T591B157M006ATE055
Product Name Tantalum - Polymer Capacitors Cap, 150Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet Cap, 150Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details