22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 65mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 65mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 65mOhm @ 100kHz
CAP TANT POLY 22UF 35V 2917
CAP, 22UF, 35V, TANT, POLYMER, D ROHS COMPLIANT: YES
CAP, TANT, POL, AEC-Q200, 22UF, 35V, 2917 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16040-6-ND | 399-16040-1-ND | T598D226M035ATE065 | 66AH7386 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 22Uf, 35V, Tant, Polymer, D Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |