Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58W9226M6R3C0500

Description
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2210-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2210-1-ND
Tantalum - Polymer Capacitors 718-2210-1-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2210-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2210-2-ND
Tantalum - Polymer Capacitors 718-2210-2-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2210-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2210-6-ND
Tantalum - Polymer Capacitors 718-2210-6-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay - 78AC7188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay
78AC7188
Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay 78AC7188
CAP, 22UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay - 99Y7559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay
99Y7559
Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay 99Y7559
CAP, 22UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, POLYMER, CASE W; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:W; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58W9226M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T58W9226M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T58W9226M6R3C0500
CAP TANT POLY 22UF 6.3V 0805

CAP TANT POLY 22UF 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2210-1-ND 718-2210-6-ND 78AC7188 T58W9226M6R3C0500
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 22Uf, 6.3V, Tant, Polymer, Case W; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details