Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z157M004C0025

Description
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55Z157M004C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z157M004C0025CT-ND
Tantalum - Polymer Capacitors 3581-T55Z157M004C0025CT-ND
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z157M004C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z157M004C0025TR-ND
Tantalum - Polymer Capacitors 3581-T55Z157M004C0025TR-ND
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z157M004C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z157M004C0025DKR-ND
Tantalum - Polymer Capacitors 3581-T55Z157M004C0025DKR-ND
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z157M004C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z157M004C0025
Capacitors - Tantalum - Polymer Capacitors T55Z157M004C0025
CAP TANT POLY 150UF 4V 2917

CAP TANT POLY 150UF 4V 2917

Supplier's Site
Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7160
Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7160
CAP, 150UF, 4V, TANT, POLYMER, CASE Z; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 4V, TANT, POLYMER, CASE Z; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7161
Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7161
CAP, 150UF, 4V, TANT, POLYMER, CASE Z; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 4V, TANT, POLYMER, CASE Z; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55Z157M004C0025CT-ND 3581-T55Z157M004C0025DKR-ND T55Z157M004C0025 78AC7160
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers