Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V337M2R5C0015

Description
CAP TANT POLY 330UF 2.5V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 330UF 2.5V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V337M2R5C0015TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V337M2R5C0015TR-ND
Tantalum - Polymer Capacitors 3581-T55V337M2R5C0015TR-ND
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V337M2R5C0015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V337M2R5C0015
Capacitors - Tantalum - Polymer Capacitors T55V337M2R5C0015
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site
Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay
78AC7145
Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay 78AC7145
CAP, 330UF, 2.5V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 2.5V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay
78AC7146
Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay 78AC7146
CAP, 330UF, 2.5V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 2.5V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55V337M2R5C0015TR-ND T55V337M2R5C0015 78AC7145
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

10UF 25V Capacitor - 59-T491D106K025AS-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details