KEMET Electronics Corporation Tantalum - Polymer Capacitors T591B107M006ATE055

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T591B107M006ATE055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591B107M006ATE055TR-ND
Tantalum - Polymer Capacitors 399-T591B107M006ATE055TR-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T591B107M006ATE055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T591B107M006ATE055
Capacitors - Tantalum - Polymer Capacitors T591B107M006ATE055
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet - 83AH3888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet
83AH3888
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet 83AH3888
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.055ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet - 84AH0225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet
84AH0225
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet 84AH0225
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T591B107M006ATE055TR-ND T591B107M006ATE055 83AH3888 84AH0225
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details