Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z337M2R5C0025

Description
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55Z337M2R5C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z337M2R5C0025TR-ND
Tantalum - Polymer Capacitors 3581-T55Z337M2R5C0025TR-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z337M2R5C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z337M2R5C0025CT-ND
Tantalum - Polymer Capacitors 3581-T55Z337M2R5C0025CT-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z337M2R5C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z337M2R5C0025DKR-ND
Tantalum - Polymer Capacitors 3581-T55Z337M2R5C0025DKR-ND
330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7174
Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7174
CAP, 330UF, 2.5V, TANT, POLYMER, CASE Z; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 2.5V, TANT, POLYMER, CASE Z; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7175
Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7175
CAP, 330UF, 2.5V, TANT, POLYMER, CASE Z; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 2.5V, TANT, POLYMER, CASE Z; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z337M2R5C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z337M2R5C0025
Capacitors - Tantalum - Polymer Capacitors T55Z337M2R5C0025
CAP TANT POLY 330UF 2.5V 2917

CAP TANT POLY 330UF 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55Z337M2R5C0025TR-ND 3581-T55Z337M2R5C0025DKR-ND 78AC7174 T55Z337M2R5C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 330Uf, 2.5V, Tant, Polymer, Case Z; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers