Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z476M020C0070

Description
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55Z476M020C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z476M020C0070CT-ND
Tantalum - Polymer Capacitors 3581-T55Z476M020C0070CT-ND
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z476M020C0070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z476M020C0070DKR-ND
Tantalum - Polymer Capacitors 3581-T55Z476M020C0070DKR-ND
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z476M020C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z476M020C0070TR-ND
Tantalum - Polymer Capacitors 3581-T55Z476M020C0070TR-ND
47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
CAP TANT POLY 47UF 20V 2917 - 874-T55Z476M020C0070 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 47UF 20V 2917
874-T55Z476M020C0070
CAP TANT POLY 47UF 20V 2917 874-T55Z476M020C0070
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Supplier's Site
Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7178
Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7178
CAP, 47UF, 20V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 20V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7179
Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7179
CAP, 47UF, 20V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 20V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z476M020C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55Z476M020C0070
Capacitors - Tantalum - Polymer Capacitors T55Z476M020C0070
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55Z476M020C0070CT-ND 3581-T55Z476M020C0070DKR-ND 874-T55Z476M020C0070 78AC7178 T55Z476M020C0070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors CAP TANT POLY 47UF 20V 2917 Cap, 47Uf, 20V, Tant, Polymer, Case Z; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details