Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V476M020C0045

Description
CAP TANT POLY 47UF 20V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 47UF 20V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V476M020C0045CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V476M020C0045CT-ND
Tantalum - Polymer Capacitors 3581-T55V476M020C0045CT-ND
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V476M020C0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V476M020C0045TR-ND
Tantalum - Polymer Capacitors 3581-T55V476M020C0045TR-ND
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Buy Now Datasheet
Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay
78AC7149
Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay 78AC7149
CAP, 47UF, 20V, TANT, POLYMER, CASE V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 20V, TANT, POLYMER, CASE V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay
78AC7150
Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay 78AC7150
CAP, 47UF, 20V, TANT, POLYMER, CASE V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 20V, TANT, POLYMER, CASE V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V476M020C0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V476M020C0045
Capacitors - Tantalum - Polymer Capacitors T55V476M020C0045
CAP TANT POLY 47UF 20V 2917

CAP TANT POLY 47UF 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55V476M020C0045CT-ND 78AC7149 T55V476M020C0045
Product Name Tantalum - Polymer Capacitors Cap, 47Uf, 20V, Tant, Polymer, Case V; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814733 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers