KEMET Electronics Corporation Tantalum - Polymer Capacitors T591B107M006ATE045

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T591B107M006ATE045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591B107M006ATE045TR-ND
Tantalum - Polymer Capacitors 399-T591B107M006ATE045TR-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T591B107M006ATE045CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591B107M006ATE045CT-ND
Tantalum - Polymer Capacitors 399-T591B107M006ATE045CT-ND
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T591B107M006ATE045DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591B107M006ATE045DKR-ND
Tantalum - Polymer Capacitors 399-T591B107M006ATE045DKR-ND
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Buy Now Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet - 83AH3886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet
83AH3886
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet 83AH3886
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet - 84AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet
84AH0224
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet 84AH0224
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet - 83AH3885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet
83AH3885
Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet 83AH3885
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T591B107M006ATE045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T591B107M006ATE045
Capacitors - Tantalum - Polymer Capacitors T591B107M006ATE045
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T591B107M006ATE045TR-ND 399-T591B107M006ATE045DKR-ND 83AH3886 84AH0224 83AH3885 T591B107M006ATE045
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Kemet Cap, 100Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details