Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58BB476M016C0090

Description
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2206-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2206-6-ND
Tantalum - Polymer Capacitors 718-2206-6-ND
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2206-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2206-2-ND
Tantalum - Polymer Capacitors 718-2206-2-ND
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2206-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2206-1-ND
Tantalum - Polymer Capacitors 718-2206-1-ND
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 90mOhm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay - 78AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay
78AC7184
Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay 78AC7184
CAP, 47UF, 16V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay - 99Y7549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay
99Y7549
Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay 99Y7549
CAP, 47UF, 16V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.09ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58BB476M016C0090 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T58BB476M016C0090
Capacitors - Tantalum - Polymer Capacitors T58BB476M016C0090
CAP TANT POLY 47UF 16V 1411

CAP TANT POLY 47UF 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2206-6-ND 718-2206-2-ND 78AC7184 T58BB476M016C0090
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details