KEMET Electronics Corporation Capacitors - Tantalum - Polymer Capacitors T598D337M006ATE025

Description
Manufacturer: Kemet Win Source Part Number: 1331461-T598D337M006 ATE025 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-12106-1,399-1210 6-2,399-12106-6 Base Product Number: T598D RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1331461-T598D337M006 ATE025 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-12106-1,399-1210 6-2,399-12106-6 Base Product Number: T598D RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1331461-T598D337M006ATE025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1331461-T598D337M006ATE025
Capacitors - Tantalum - Polymer Capacitors 1331461-T598D337M006ATE025
Manufacturer: Kemet Win Source Part Number: 1331461-T598D337M006 ATE025 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-12106-1,399-1210 6-2,399-12106-6 Base Product Number: T598D RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1331461-T598D337M006ATE025
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: Automotive
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 25mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-12106-1,399-12106-2,399-12106-6
Base Product Number: T598D
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-12106-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-12106-1-ND
Tantalum - Polymer Capacitors 399-12106-1-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-12106-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-12106-2-ND
Tantalum - Polymer Capacitors 399-12106-2-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-12106-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-12106-6-ND
Tantalum - Polymer Capacitors 399-12106-6-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
330uF 6.3V Capacitor
70-T598D337M006ATE025
330uF 6.3V Capacitor 70-T598D337M006ATE025
330uF 6.3V Tantalum Capacitor, Polymer, 125C, 7.3x4.3mm Product overview: T598D337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T598D337M006ATE02 5 can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Capacitor, Polymer, 125C, 7.3x4.3mm Product overview: T598D337M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T598D337M006ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, Tant, Polymer, 330Uf, 6.3V, Case D; Capacitance Kemet - 56Y0313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 6.3V, Case D; Capacitance Kemet
56Y0313
Cap, Tant, Polymer, 330Uf, 6.3V, Case D; Capacitance Kemet 56Y0313
CAP, TANT, POLYMER, 330UF, 6.3V, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 6.3V, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
330.uf 6.0V Kemet - 71Y7881 - Newark, An Avnet Company
Chicago, IL, United States
330.uf 6.0V Kemet
71Y7881
330.uf 6.0V Kemet 71Y7881
330.UF 6.0V

330.UF 6.0V

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T598D337M006ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T598D337M006ATE025
Capacitors - Tantalum - Polymer Capacitors T598D337M006ATE025
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Tantalum - Polymer Capacitors - T598D337M006ATE025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T598D337M006ATE025
Tantalum - Polymer Capacitors T598D337M006ATE025
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331461-T598D337M006ATE025 399-12106-1-ND 399-12106-6-ND 70-T598D337M006ATE025 56Y0313 71Y7881 T598D337M006ATE025 T598D337M006ATE025
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 330uF 6.3V Capacitor Cap, Tant, Polymer, 330Uf, 6.3V, Case D; Capacitance Kemet 330.uf 6.0V Kemet Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 3.30E8 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers