Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58A0107M6R3C0150

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2115-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2115-2-ND
Tantalum - Polymer Capacitors 718-2115-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2115-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2115-1-ND
Tantalum - Polymer Capacitors 718-2115-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2115-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2115-6-ND
Tantalum - Polymer Capacitors 718-2115-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8773
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8773
CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 99Y7545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
99Y7545
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 99Y7545
CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58A0107M6R3C0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T58A0107M6R3C0150
Capacitors - Tantalum - Polymer Capacitors T58A0107M6R3C0150
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2115-2-ND 718-2115-6-ND 37AJ8773 T58A0107M6R3C0150
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details