Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58BB226M025C0100

Description
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2205-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2205-6-ND
Tantalum - Polymer Capacitors 718-2205-6-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2205-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2205-2-ND
Tantalum - Polymer Capacitors 718-2205-2-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2205-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2205-1-ND
Tantalum - Polymer Capacitors 718-2205-1-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
22uF Capacitor
70-T58BB226M025C0100
22uF Capacitor 70-T58BB226M025C0100
Tantalum Capacitors - Polymer 22uF 25volts 20% 100mohms maxESR Product overview: T58BB226M025C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58BB226M025C0100 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 22uF 25volts 20% 100mohms maxESR Product overview: T58BB226M025C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58BB226M025C0100 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T58BB226M025C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T58BB226M025C0100
Capacitors - Tantalum - Polymer Capacitors T58BB226M025C0100
CAP TANT POLY 22UF 25V 1411

CAP TANT POLY 22UF 25V 1411

Supplier's Site
Cap, 22Μf, 25V, 20% Rohs Compliant Vishay - 11AC4409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20% Rohs Compliant Vishay
11AC4409
Cap, 22Μf, 25V, 20% Rohs Compliant Vishay 11AC4409
CAP, 22µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay - 78AC7183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay
78AC7183
Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay 78AC7183
CAP, 22UF, 25V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 25V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay - 99Y7547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay
99Y7547
Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay 99Y7547
CAP, 22UF, 25V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 25V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2205-6-ND 718-2205-2-ND 70-T58BB226M025C0100 T58BB226M025C0100 11AC4409 78AC7183
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 22uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 22Μf, 25V, 20% Rohs Compliant Vishay Cap, 22Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details