KEMET Electronics Corporation Connectors,Interconnects T598D476M016ATE070

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 7.15" L x 2.44" W x 1.38" H (181.5mm x 62.0mm x 35.0mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 7.15" L x 2.44" W x 1.38" H (181.5mm x 62.0mm x 35.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 7.15" L x 2.44" W x 1.38" H (181.5mm x 62.0mm x 35.0mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 7.15" L x 2.44" W x 1.38" H (181.5mm x 62.0mm x 35.0mm)

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T598D476M016ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T598D476M016ATE07 0 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T598D476M016ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T598D476M016ATE070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-T598D476M016ATE070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T598D476M016ATE070DKR-ND
Tantalum - Polymer Capacitors 399-T598D476M016ATE070DKR-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T598D476M016ATE070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T598D476M016ATE070TR-ND
Tantalum - Polymer Capacitors 399-T598D476M016ATE070TR-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T598D476M016ATE070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T598D476M016ATE070CT-ND
Tantalum - Polymer Capacitors 399-T598D476M016ATE070CT-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet - 42AH1369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet
42AH1369
Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet 42AH1369
CAP, AEC-Q200, 47UF, 16V, TANT, POLYMER; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, AEC-Q200, 47UF, 16V, TANT, POLYMER; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet - 42AH1368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet
42AH1368
Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet 42AH1368
CAP, AEC-Q200, 47UF, 16V, TANT, POLYMER; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, AEC-Q200, 47UF, 16V, TANT, POLYMER; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T598D476M016ATE070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T598D476M016ATE070
Capacitors - Tantalum - Polymer Capacitors T598D476M016ATE070
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T598D476M016ATE070 399-T598D476M016ATE070DKR-ND 399-T598D476M016ATE070TR-ND 42AH1369 T598D476M016ATE070
Product Name Connectors,Interconnects Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, Aec-Q200, 47Uf, 16V, Tant, Polymer; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details