Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58MM226M6R3C0500

Description
22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2112-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2112-1-ND
Tantalum - Polymer Capacitors 718-2112-1-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2112-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2112-2-ND
Tantalum - Polymer Capacitors 718-2112-2-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2112-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2112-6-ND
Tantalum - Polymer Capacitors 718-2112-6-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1097799-T58MM226M6R3C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1097799-T58MM226M6R3C0500
Capacitors - Tantalum - Polymer Capacitors 1097799-T58MM226M6R3C0500
Win Source Part Number: 1097799-T58MM226M6R3 C0500 Category: Capacitors>Tantalum - Polymer Capacitors Series: vPolyTan™ T58 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: MM Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): F380J226MMAAH3; F380J226MMAAH1; EEF-FD0K220R; F380J226MSAAH1; EEF-HX1E220R; APXH200ARA220MF60GT5 8MM226M6R3C0500.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Polytech Other Names: 718-2112-2,718-2112- 1,718-2112-6

Win Source Part Number: 1097799-T58MM226M6R3C0500
Category: Capacitors>Tantalum - Polymer Capacitors
Series: vPolyTan™ T58
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: MM
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): F380J226MMAAH3; F380J226MMAAH1; EEF-FD0K220R; F380J226MSAAH1; EEF-HX1E220R; APXH200ARA220MF60GT58MM226M6R3C0500.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Polytech
Other Names: 718-2112-2,718-2112-1,718-2112-6

Buy Now Datasheet
Singapore, Singapore
22uF Capacitor
70-T58MM226M6R3C0500
22uF Capacitor 70-T58MM226M6R3C0500
Tantalum Capacitors - Polymer 22uF 6.3 volts 20% 0603 500mohms maxESR Product overview: T58MM226M6R3C0500 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58MM226M6R3C0500 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 22uF 6.3 volts 20% 0603 500mohms maxESR Product overview: T58MM226M6R3C0500 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58MM226M6R3C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58MM226M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T58MM226M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T58MM226M6R3C0500
CAP TANT POLY 22UF 6.3V 0603

CAP TANT POLY 22UF 6.3V 0603

Supplier's Site
Cap, Tant, Polymer, 22Uf, 6.3V, 0603; Capacitance Vishay - 72Y6480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 22Uf, 6.3V, 0603; Capacitance Vishay
72Y6480
Cap, Tant, Polymer, 22Uf, 6.3V, 0603; Capacitance Vishay 72Y6480
CAP, TANT, POLYMER, 22UF, 6.3V, 0603; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 22UF, 6.3V, 0603; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Tant, Polymer, Case M; Capacitance Vishay - 37AJ8766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Polymer, Case M; Capacitance Vishay
37AJ8766
Cap, 22Uf, 6.3V, Tant, Polymer, Case M; Capacitance Vishay 37AJ8766
CAP, 22UF, 6.3V, TANT, POLYMER, CASE M; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, POLYMER, CASE M; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2112-1-ND 718-2112-6-ND 1097799-T58MM226M6R3C0500 70-T58MM226M6R3C0500 T58MM226M6R3C0500 72Y6480 37AJ8766
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 22uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 22Uf, 6.3V, 0603; Capacitance Vishay Cap, 22Uf, 6.3V, Tant, Polymer, Case M; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers