Vishay Intertechnology, Inc. 100UF 6.3V Capacitor T58A0107M6R3C0100

Description
CAP TANT POLY 100UF 6.3V 1206 Product overview: T58A0107M6R3C0100 from Vishay Polytech is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58A0107M6R3C0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT POLY 100UF 6.3V 1206 Product overview: T58A0107M6R3C0100 from Vishay Polytech is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58A0107M6R3C0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 6.3V Capacitor
70-T58A0107M6R3C0100
100UF 6.3V Capacitor 70-T58A0107M6R3C0100
CAP TANT POLY 100UF 6.3V 1206 Product overview: T58A0107M6R3C0100 from Vishay Polytech is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58A0107M6R3C0100 can be used for catalog matching and distributor lookup.

CAP TANT POLY 100UF 6.3V 1206 Product overview: T58A0107M6R3C0100 from Vishay Polytech is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58A0107M6R3C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1328434-T58A0107M6R3C0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1328434-T58A0107M6R3C0100
Capacitors - Tantalum - Polymer Capacitors 1328434-T58A0107M6R3C0100
Manufacturer: Vishay Polytech Win Source Part Number: 1328434-T58A0107M6R3 C0100 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A0 Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2114-2,718-2114- 1,718-2114-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Polytech
Win Source Part Number: 1328434-T58A0107M6R3C0100
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A0
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2114-2,718-2114-1,718-2114-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2114-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2114-2-ND
Tantalum - Polymer Capacitors 718-2114-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58A0107M6R3C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T58A0107M6R3C0100
Capacitors - Tantalum - Polymer Capacitors T58A0107M6R3C0100
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 78AC7182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
78AC7182
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 78AC7182
CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 99Y7544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
99Y7544
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 99Y7544
CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20% Rohs Compliant Vishay - 11AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20% Rohs Compliant Vishay
11AC4406
Cap, 100Μf, 6.3V, 20% Rohs Compliant Vishay 11AC4406
CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T58A0107M6R3C0100 1328434-T58A0107M6R3C0100 718-2114-2-ND T58A0107M6R3C0100 78AC7182 11AC4406
Product Name 100UF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay Cap, 100Μf, 6.3V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers