220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz
CAP TANT POLY 220UF 6.3V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-T598V227M006AHS025TR-ND | T598V227M006AHS025 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 220 microF | 220 microF |