CAP TANT POLY 330UF 4V 2917
CAP TANT POLY 330UF 4V 2917
CAP TANT POLY 330UF 4V 2917
CAP TANT POLY 330UF 4V 2917
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55Z337M004C0018TR-ND | 3581-T55Z337M004C0018DKR-ND | T55Z337M004C0018 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |