Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z226M035C0070

Description
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2261-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2261-1-ND
Tantalum - Polymer Capacitors 718-2261-1-ND
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2261-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2261-2-ND
Tantalum - Polymer Capacitors 718-2261-2-ND
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2261-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2261-6-ND
Tantalum - Polymer Capacitors 718-2261-6-ND
22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T55Z226M035C0070 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55Z226M035C0070
Tantalum - Polymer Capacitors T55Z226M035C0070
CAP TANT POLY 22UF 35V 2917

CAP TANT POLY 22UF 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z226M035C0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z226M035C0070
Capacitors - Tantalum - Polymer Capacitors T55Z226M035C0070
CAP TANT POLY 22UF 35V 2917

CAP TANT POLY 22UF 35V 2917

Supplier's Site
Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7165
Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7165
CAP, 22UF, 35V, TANT, POLYMER, CASE Z; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, POLYMER, CASE Z; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7164
Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7164
CAP, 22UF, 35V, TANT, POLYMER, CASE Z; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, POLYMER, CASE Z; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2261-1-ND 718-2261-6-ND T55Z226M035C0070 T55Z226M035C0070 78AC7165
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 35V, Tant, Polymer, Case Z; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC105K020P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers