Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58W0476M8R2C0300

Description
47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T58W0476M8R2C0300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T58W0476M8R2C0300CT-ND
Tantalum - Polymer Capacitors 718-T58W0476M8R2C0300CT-ND
47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T58W0476M8R2C0300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T58W0476M8R2C0300DKR-ND
Tantalum - Polymer Capacitors 718-T58W0476M8R2C0300DKR-ND
47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T58W0476M8R2C0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T58W0476M8R2C0300TR-ND
Tantalum - Polymer Capacitors 718-T58W0476M8R2C0300TR-ND
47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 8.2V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T58W0476M8R2C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W0476M8R2C0300 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T58W0476M8R2C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W0476M8R2C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58W0476M8R2C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T58W0476M8R2C0300
Capacitors - Tantalum - Polymer Capacitors T58W0476M8R2C0300
CAP TANT POLY 47UF 8.2V 0805

CAP TANT POLY 47UF 8.2V 0805

Supplier's Site
Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay - 81AH8633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay
81AH8633
Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay 81AH8633
CAP, 47UF, 8.2V, TANT, POLYMER, CASE W0; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8.2V; Manufacturer Size Code:W0; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 47UF, 8.2V, TANT, POLYMER, CASE W0; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8.2V; Manufacturer Size Code:W0; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay - 81AH8634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay
81AH8634
Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay 81AH8634
CAP, 47UF, 8.2V, TANT, POLYMER, CASE W0; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8.2V; Manufacturer Size Code:W0; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 47UF, 8.2V, TANT, POLYMER, CASE W0; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8.2V; Manufacturer Size Code:W0; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-T58W0476M8R2C0300CT-ND 718-T58W0476M8R2C0300DKR-ND 70-T58W0476M8R2C0300 T58W0476M8R2C0300 81AH8633
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Connectors,Interconnects Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 47Uf, 8.2V, Tant, Polymer, Case W0; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 47 microF 47 microF 0.2200 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details