47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 45mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 45mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 45mOhm @ 100kHz
CAP TANT POLY 47UF 16V 2917
CAP TANT POLY 47UF 16V 2917
CAP, 47UF, 16V, TANT, POLYMER, CASE V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 47UF, 16V, TANT, POLYMER, CASE V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| DigiKey | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55V476M016C0045TR-ND | 3581-T55V476M016C0045DKR-ND | 874-T55V476M016C0045 | T55V476M016C0045 | 98Y1935 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | CAP TANT POLY 47UF 16V 2917 | Capacitors - Tantalum - Polymer Capacitors | Cap, 47Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |