KEMET Electronics Corporation Tantalum - Polymer Capacitors T591D157M010ATE045

Description
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T591D157M010ATE045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591D157M010ATE045TR-ND
Tantalum - Polymer Capacitors 399-T591D157M010ATE045TR-ND
150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T591D157M010ATE045CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591D157M010ATE045CT-ND
Tantalum - Polymer Capacitors 399-T591D157M010ATE045CT-ND
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T591D157M010ATE045DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591D157M010ATE045DKR-ND
Tantalum - Polymer Capacitors 399-T591D157M010ATE045DKR-ND
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T591D157M010ATE045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T591D157M010ATE045
Capacitors - Tantalum - Polymer Capacitors T591D157M010ATE045
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site
Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet - 54AH1996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet
54AH1996
Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet 54AH1996
CAP, 150UF, 10V, TANT, POLYMER, D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 10V, TANT, POLYMER, D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet - 54AH1995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet
54AH1995
Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet 54AH1995
CAP, 150UF, 10V, TANT, POLYMER, D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 10V, TANT, POLYMER, D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T591D157M010ATE045TR-ND 399-T591D157M010ATE045DKR-ND T591D157M010ATE045 54AH1996
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 10V, Tant, Polymer, D; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Tantalum Capacitors - TDL105M025S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details