KEMET Electronics Corporation Tantalum - Polymer Capacitors T591B336M010ATE080

Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-11673-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-11673-2-ND
Tantalum - Polymer Capacitors 399-11673-2-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Cap, 33Μf, 10V, 20%; Capacitance Kemet - 94X3176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 20%; Capacitance Kemet
94X3176
Cap, 33Μf, 10V, 20%; Capacitance Kemet 94X3176
CAP, 33µF, 10V, 20%; Capacitance:33µF; Voltage Rating:10V; Product Range:T591 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 33µF, 10V, 20%; Capacitance:33µF; Voltage Rating:10V; Product Range:T591 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tan, Polymer, 33Uf, 10V, 1411; Capacitance Kemet - 29Y1323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 33Uf, 10V, 1411; Capacitance Kemet
29Y1323
Capacitor, Tan, Polymer, 33Uf, 10V, 1411; Capacitance Kemet 29Y1323
CAPACITOR, TAN, POLYMER, 33UF, 10V, 1411; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 33UF, 10V, 1411; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T591B336M010ATE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T591B336M010ATE080
Capacitors - Tantalum - Polymer Capacitors T591B336M010ATE080
CAP TANT POLY 33UF 10V 1411

CAP TANT POLY 33UF 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11673-2-ND 94X3176 29Y1323 T591B336M010ATE080
Product Name Tantalum - Polymer Capacitors Cap, 33Μf, 10V, 20%; Capacitance Kemet Capacitor, Tan, Polymer, 33Uf, 10V, 1411; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details