Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z107M016C0050

Description
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55Z107M016C0050DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z107M016C0050DKR-ND
Tantalum - Polymer Capacitors 3581-T55Z107M016C0050DKR-ND
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z107M016C0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z107M016C0050TR-ND
Tantalum - Polymer Capacitors 3581-T55Z107M016C0050TR-ND
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z107M016C0050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z107M016C0050CT-ND
Tantalum - Polymer Capacitors 3581-T55Z107M016C0050CT-ND
100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7156
Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7156
CAP, 100UF, 16V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7157
Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7157
CAP, 100UF, 16V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z107M016C0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z107M016C0050
Capacitors - Tantalum - Polymer Capacitors T55Z107M016C0050
CAP TANT POLY 100UF 16V 2917

CAP TANT POLY 100UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55Z107M016C0050DKR-ND 3581-T55Z107M016C0050TR-ND 78AC7156 T55Z107M016C0050
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Uf, 16V, Tant, Polymer, Case Z; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers