Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V337M004C0015

Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V337M004C0015CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V337M004C0015CT-ND
Tantalum - Polymer Capacitors 3581-T55V337M004C0015CT-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V337M004C0015TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V337M004C0015TR-ND
Tantalum - Polymer Capacitors 3581-T55V337M004C0015TR-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V337M004C0015DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V337M004C0015DKR-ND
Tantalum - Polymer Capacitors 3581-T55V337M004C0015DKR-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay
78AC7144
Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay 78AC7144
CAP, 330UF, 4V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 330UF, 4V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay
98Y1931
Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay 98Y1931
CAP, 330UF, 4V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 330UF, 4V, TANT, POLYMER, CASE V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V337M004C0015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V337M004C0015
Capacitors - Tantalum - Polymer Capacitors T55V337M004C0015
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V337M004C0015CT-ND 3581-T55V337M004C0015DKR-ND 78AC7144 T55V337M004C0015
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 330Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers