Vishay Precision Group Tantalum - Polymer Capacitors T55V477M2R5C0012

Description
CAP TANT POLY 470UF 2.5V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 470UF 2.5V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V477M2R5C0012TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V477M2R5C0012TR-ND
Tantalum - Polymer Capacitors 3581-T55V477M2R5C0012TR-ND
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V477M2R5C0012CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V477M2R5C0012CT-ND
Tantalum - Polymer Capacitors 3581-T55V477M2R5C0012CT-ND
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V477M2R5C0012DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V477M2R5C0012DKR-ND
Tantalum - Polymer Capacitors 3581-T55V477M2R5C0012DKR-ND
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Buy Now Datasheet
Cap, 470Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay
78AC7152
Cap, 470Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay 78AC7152
CAP, 470UF, 2.5V, TANT, POLYMER, CASE V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, CASE V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:V; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 2.5V, 20% Rohs Compliant Vishay - 11AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 2.5V, 20% Rohs Compliant Vishay
11AC4404
Cap, 470Μf, 2.5V, 20% Rohs Compliant Vishay 11AC4404
CAP, 470µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V477M2R5C0012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V477M2R5C0012
Capacitors - Tantalum - Polymer Capacitors T55V477M2R5C0012
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V477M2R5C0012TR-ND 3581-T55V477M2R5C0012DKR-ND 78AC7152 11AC4404 T55V477M2R5C0012
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 470Uf, 2.5V, Tant, Polymer, Case V; Capacitance Vishay Cap, 470Μf, 2.5V, 20% Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details