Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: T598D336M035ATE065 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T598D336M035ATE06
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 65mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 65mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 65mOhm @ 100kHz
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Fixed
Package / Case: TO-3PFM, SC-93-3
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
CAP, TANT, POL, AEC-Q200, 33UF, 35V, 2917 ROHS COMPLIANT: YES
CAP, 33UF, 35V, TANT, POLYMER, D ROHS COMPLIANT: YES
CAP TANT POLY 33UF 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T598D336M035ATE065 | 399-16041-6-ND | 399-16041-1-ND | 14AC5361 | T598D336M035ATE065 | |
| Product Name | Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Connectors,Interconnects | Cap, Tant, Pol, Aec-Q200, 33Uf, 35V, 2917 Rohs Compliant Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.30E7 microF | 33 microF | 33 microF | 0.2200 microF | 33 microF |