Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z107M010C0025

Description
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55Z107M010C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z107M010C0025TR-ND
Tantalum - Polymer Capacitors 3581-T55Z107M010C0025TR-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z107M010C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z107M010C0025DKR-ND
Tantalum - Polymer Capacitors 3581-T55Z107M010C0025DKR-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z107M010C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z107M010C0025CT-ND
Tantalum - Polymer Capacitors 3581-T55Z107M010C0025CT-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7154
Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7154
CAP, 100UF, 10V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7155
Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7155
CAP, 100UF, 10V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, POLYMER, CASE Z; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z107M010C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z107M010C0025
Capacitors - Tantalum - Polymer Capacitors T55Z107M010C0025
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55Z107M010C0025TR-ND 3581-T55Z107M010C0025DKR-ND 78AC7154 T55Z107M010C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Uf, 10V, Tant, Polymer, Case Z; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814565 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers