Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z227M004C0025

Description
220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55Z227M004C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z227M004C0025CT-ND
Tantalum - Polymer Capacitors 3581-T55Z227M004C0025CT-ND
220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z227M004C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z227M004C0025TR-ND
Tantalum - Polymer Capacitors 3581-T55Z227M004C0025TR-ND
220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55Z227M004C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55Z227M004C0025DKR-ND
Tantalum - Polymer Capacitors 3581-T55Z227M004C0025DKR-ND
220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z227M004C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z227M004C0025
Capacitors - Tantalum - Polymer Capacitors T55Z227M004C0025
CAP TANT POLY 220UF 4V 2917

CAP TANT POLY 220UF 4V 2917

Supplier's Site
Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7166
Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7166
CAP, 220UF, 4V, TANT, POLYMER, CASE Z; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 4V, TANT, POLYMER, CASE Z; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7167
Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7167
CAP, 220UF, 4V, TANT, POLYMER, CASE Z; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 4V, TANT, POLYMER, CASE Z; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Z; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55Z227M004C0025CT-ND 3581-T55Z227M004C0025DKR-ND T55Z227M004C0025 78AC7166
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 4V, Tant, Polymer, Case Z; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details