KEMET Electronics Corporation Tantalum - Polymer Capacitors T591V227M006ATE025

Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T591V227M006ATE025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591V227M006ATE025TR-ND
Tantalum - Polymer Capacitors 399-T591V227M006ATE025TR-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T591V227M006ATE025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591V227M006ATE025DKR-ND
Tantalum - Polymer Capacitors 399-T591V227M006ATE025DKR-ND
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-T591V227M006ATE025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T591V227M006ATE025CT-ND
Tantalum - Polymer Capacitors 399-T591V227M006ATE025CT-ND
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Buy Now Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet - 54AH2006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet
54AH2006
Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet 54AH2006
CAP, 220UF, 6.3V, TANT, POLYMER, V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, POLYMER, V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet - 54AH2005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet
54AH2005
Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet 54AH2005
CAP, 220UF, 6.3V, TANT, POLYMER, V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, POLYMER, V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T591V227M006ATE025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T591V227M006ATE025
Capacitors - Tantalum - Polymer Capacitors T591V227M006ATE025
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T591V227M006ATE025TR-ND 399-T591V227M006ATE025DKR-ND 54AH2006 T591V227M006ATE025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, V; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers