Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55Z336M025C0050

Description
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2264-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2264-6-ND
Tantalum - Polymer Capacitors 718-2264-6-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2264-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2264-1-ND
Tantalum - Polymer Capacitors 718-2264-1-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2264-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2264-2-ND
Tantalum - Polymer Capacitors 718-2264-2-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55Z336M025C0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55Z336M025C0050
Capacitors - Tantalum - Polymer Capacitors T55Z336M025C0050
CAP TANT POLY 33UF 25V 2917

CAP TANT POLY 33UF 25V 2917

Supplier's Site
Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7171
Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7171
CAP, 33UF, 25V, TANT, POLYMER, CASE Z; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, POLYMER, CASE Z; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay - 78AC7170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay
78AC7170
Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay 78AC7170
CAP, 33UF, 25V, TANT, POLYMER, CASE Z; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, POLYMER, CASE Z; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:Z; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2264-6-ND 718-2264-1-ND T55Z336M025C0050 78AC7171
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 25V, Tant, Polymer, Case Z; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers