Win Source Part Number: 1303527-SQCB7A120GAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 12 pF
Tolerance: ±2%
Voltage - Rated: 500V
Temperature Coefficient: A
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
12pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric)
CAP CER 12PF 500V 1111 Product overview: SQCB7A120GATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A120GATME can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1303527-SQCB7A120GATME | SQCB7A120GATME-ND | 60-SQCB7A120GATME |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 12PF 500V Capacitor |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts |
| WVAC | 500 volts | 500 volts | 500 volts |