1000pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric)
CAPACITOR RF/MICROWAVE 1000PF, 50V, 0605 5%; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0605 [1613 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SQCA5A102JATME-ND | 65M2436 |
| Product Name | Ceramic Capacitors | Capacitor Rf/microwave 1000Pf, 50V, 0605 5%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | High Frequency; RF / Microwave | RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |