Cornell Dubilier Capacitors - Aluminum - Polymer Capacitors SPSX271M0ER-7

Description
Win Source Part Number: 1308439-SPSX271M0ER- 7 Category: Capacitors>Aluminum - Polymer Capacitors Series: SPSX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 7mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 3.5 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308439-SPSX271M0ER- 7 Category: Capacitors>Aluminum - Polymer Capacitors Series: SPSX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 7mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 3.5 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1308439-SPSX271M0ER-7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308439-SPSX271M0ER-7
Capacitors - Aluminum - Polymer Capacitors 1308439-SPSX271M0ER-7
Win Source Part Number: 1308439-SPSX271M0ER- 7 Category: Capacitors>Aluminum - Polymer Capacitors Series: SPSX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 7mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 3.5 A @ 100 kHz

Win Source Part Number: 1308439-SPSX271M0ER-7
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SPSX
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 7mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ High Frequency: 3.5 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - SPSX271M0ER-7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
SPSX271M0ER-7-ND
Aluminum - Polymer Capacitors SPSX271M0ER-7-ND
270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C

270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1308439-SPSX271M0ER-7 SPSX271M0ER-7-ND
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts
WVAC 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details