Win Source Part Number: 1302987-SQCAEM200JAJ
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Package: Tray
Applications: RF, Microwave, High Frequency
Standard Package: 100
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CAP CER 20PF 150V 0505 Product overview: SQCAEM200JAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM200JAJWE can be used for catalog matching and distributor lookup.
20pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Capacitor,Porcelain,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302987-SQCAEM200JAJWE | 60-SQCAEM200JAJWE | SQCAEM200JAJWE-ND | 22K1809 |
| Product Name | Capacitors - Ceramic Capacitors | 20PF 150V Capacitor | Ceramic Capacitors | Capacitor,porcelain,20Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 150 volts | 150 volts | 150 volts | |
| WVAC | 150 volts | 150 volts | 150 volts |