Kyocera Corporation 1PF 500V Capacitor SQCB7A1R0CAJME

Description
CAP CER 1PF 500V 1111 Product overview: SQCB7A1R0CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A1R0CAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1PF 500V 1111 Product overview: SQCB7A1R0CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A1R0CAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1PF 500V Capacitor
60-SQCB7A1R0CAJME
1PF 500V Capacitor 60-SQCB7A1R0CAJME
CAP CER 1PF 500V 1111 Product overview: SQCB7A1R0CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A1R0CAJME can be used for catalog matching and distributor lookup.

CAP CER 1PF 500V 1111 Product overview: SQCB7A1R0CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A1R0CAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SQCB7A1R0CAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7A1R0CAJME-ND
Ceramic Capacitors SQCB7A1R0CAJME-ND
1pF ±0.25pF 500V Ceramic Capacitor A 1111 (2828 Metric)

1pF ±0.25pF 500V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303576-SQCB7A1R0CAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303576-SQCB7A1R0CAJME
Capacitors - Ceramic Capacitors 1303576-SQCB7A1R0CAJME
Win Source Part Number: 1303576-SQCB7A1R0CAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 1 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303576-SQCB7A1R0CAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 1 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: A
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - SQCB7A1R0CAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7A1R0CAJME
Ceramic Capacitors SQCB7A1R0CAJME
CAP CER 1PF 500V 1111

CAP CER 1PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SQCB7A1R0CAJME SQCB7A1R0CAJME-ND 1303576-SQCB7A1R0CAJME SQCB7A1R0CAJME
Product Name 1PF 500V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details