Kyocera Corporation Ceramic Capacitors SQCAEM1R8BAJWE

Description
1.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCAEM1R8BAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCAEM1R8BAJWE-ND
Ceramic Capacitors SQCAEM1R8BAJWE-ND
1.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)

1.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303242-SQCAEM1R8BAJWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303242-SQCAEM1R8BAJWE
Capacitors - Ceramic Capacitors 1303242-SQCAEM1R8BAJWE
Win Source Part Number: 1303242-SQCAEM1R8BAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 1.8 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: M Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303242-SQCAEM1R8BAJWE
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 100
Capacitance: 1.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1.8PF 150V Capacitor
60-SQCAEM1R8BAJWE
1.8PF 150V Capacitor 60-SQCAEM1R8BAJWE
CAP CER 1.8PF 150V 0505 Product overview: SQCAEM1R8BAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM1R8BAJWE can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 150V 0505 Product overview: SQCAEM1R8BAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM1R8BAJWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SQCAEM1R8BAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCAEM1R8BAJWE
Ceramic Capacitors SQCAEM1R8BAJWE
CAP CER 1.8PF 150V 0505

CAP CER 1.8PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SQCAEM1R8BAJWE-ND 1303242-SQCAEM1R8BAJWE 60-SQCAEM1R8BAJWE SQCAEM1R8BAJWE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.8PF 150V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ultracapacitors - 157DER2R5SCP - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers