Kyocera Corporation Ceramic Capacitors SQCB5A102KATME

Description
1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB5A102KATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB5A102KATME-ND
Ceramic Capacitors SQCB5A102KATME-ND
1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)

1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCB5A102KATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB5A102KATME
Ceramic Capacitors SQCB5A102KATME
CAP CER 1000PF 50V 1111

CAP CER 1000PF 50V 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SQCB5A102KATME-ND SQCB5A102KATME
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers